Visual Communications Company, Inc. Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 643Nm, Full Reel; Led Color Vcc (Visual Communications Company) VAOL-S6RP4

Description
LED, RED, 0.8MM X 1.2MM, 50MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:25mA; Forward Voltage:2V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:120° RoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.8MM X 1.2MM, 50MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:25mA; Forward Voltage:2V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:120° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 643Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2905 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 643Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2905
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 643Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2905
LED, RED, 0.8MM X 1.2MM, 50MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:25mA; Forward Voltage:2V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 50MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:25mA; Forward Voltage:2V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T2905
Product Name Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 643Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 0.8mm x 1.2mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details