Visual Communications Company, Inc. LED; Yellowish Green 0603 VAOL-S6GT4

Description
LED; Yellowish Green 0603
Datasheet
Description
LED; Yellowish Green 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; Yellowish Green 0603 - 70053705 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellowish Green 0603
70053705
LED; Yellowish Green 0603 70053705
LED; Yellowish Green 0603

LED; Yellowish Green 0603

Supplier's Site
Led, Yellow Green, 1.2Mm X 0.8Mm, 57Mcd, 574.5Nm; Led Color Vcc (Visual Communications Company) - 27R0102 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.2Mm X 0.8Mm, 57Mcd, 574.5Nm; Led Color Vcc (Visual Communications Company)
27R0102
Led, Yellow Green, 1.2Mm X 0.8Mm, 57Mcd, 574.5Nm; Led Color Vcc (Visual Communications Company) 27R0102
LED, YELLOW GREEN, 1.2MM X 0.8MM, 57MCD, 574.5NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.35V; Wavelength Typ:574.5nm; Luminous Intensity:57mcd; Viewing Angle:120°RoHS Compliant: Yes

LED, YELLOW GREEN, 1.2MM X 0.8MM, 57MCD, 574.5NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.35V; Wavelength Typ:574.5nm; Luminous Intensity:57mcd; Viewing Angle:120°RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow Green, 0.8Mm X 1.2Mm, 57Mcd, 574.5Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2904 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 0.8Mm X 1.2Mm, 57Mcd, 574.5Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2904
Led, Yellow Green, 0.8Mm X 1.2Mm, 57Mcd, 574.5Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2904
LED, YELLOW GREEN, 0.8MM X 1.2MM, 57MCD, 574.5NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.35V; Wavelength Typ:574.5nm; Luminous Intensity:57mcd RoHS Compliant: Yes

LED, YELLOW GREEN, 0.8MM X 1.2MM, 57MCD, 574.5NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.35V; Wavelength Typ:574.5nm; Luminous Intensity:57mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70053705 27R0102 94T2904
Product Name LED; Yellowish Green 0603 Led, Yellow Green, 1.2Mm X 0.8Mm, 57Mcd, 574.5Nm; Led Color Vcc (Visual Communications Company) Led, Yellow Green, 0.8Mm X 1.2Mm, 57Mcd, 574.5Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Type Green Yellow; Green; Yellow Green Yellow; Green; Yellow Green
Peak Wavelength 575 nm (5750 Å) 574 nm (5745 Å) 574 nm (5745 Å)
Luminous Intensity 36 milliCandela 57 milliCandela 57 milliCandela
Forward Current 25 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details