Visual Communications Company, Inc. Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm; Led Color Vcc (Visual Communications Company) VAOL-S4YP4

Description
LED, YELLOW, 0.5MM X 1MM, 89MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:89mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 0.5MM X 1MM, 89MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:89mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm; Led Color Vcc (Visual Communications Company) - 27R0101 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm; Led Color Vcc (Visual Communications Company)
27R0101
Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm; Led Color Vcc (Visual Communications Company) 27R0101
LED, YELLOW, 0.5MM X 1MM, 89MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:89mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 0.5MM X 1MM, 89MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:89mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2903 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2903
Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2903
LED, YELLOW, 0.5MM X 1MM, 89MCD, 589NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:89mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, YELLOW, 0.5MM X 1MM, 89MCD, 589NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:89mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0101
Product Name Led, Yellow, 0.5Mm X 1Mm, 89Mcd, 589Nm; Led Color Vcc (Visual Communications Company)
LED Package: 0.5mm x 1mm
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12M1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers