Visual Communications Company, Inc. Led, White, 0.5Mm X 1Mm, 112Mcd; Led Color Vcc (Visual Communications Company) VAOL-S4WR4

Description
LED, WHITE, 0.5MM X 1MM, 112MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:112mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 0.5MM X 1MM, 112MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:112mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 0.5Mm X 1Mm, 112Mcd; Led Color Vcc (Visual Communications Company) - 27R0100 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 0.5Mm X 1Mm, 112Mcd; Led Color Vcc (Visual Communications Company)
27R0100
Led, White, 0.5Mm X 1Mm, 112Mcd; Led Color Vcc (Visual Communications Company) 27R0100
LED, WHITE, 0.5MM X 1MM, 112MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:112mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 0.5MM X 1MM, 112MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:112mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, White, 0.5Mm X 1Mm, 112Mcd, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2902 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 0.5Mm X 1Mm, 112Mcd, Full Reel; Led Color Vcc (Visual Communications Company)
94T2902
Led, White, 0.5Mm X 1Mm, 112Mcd, Full Reel; Led Color Vcc (Visual Communications Company) 94T2902
LED, WHITE, 0.5MM X 1MM, 112MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:112mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 0.5MM X 1MM, 112MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:112mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0100
Product Name Led, White, 0.5Mm X 1Mm, 112Mcd; Led Color Vcc (Visual Communications Company)
LED Package: 0.5mm x 1mm
LED Type White; White
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details