Visual Communications Company, Inc. LED; Blue 0402 VAOL-S4SB4

Description
LED; Blue 0402
Datasheet
Description
LED; Blue 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; Blue 0402 - 70053701 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Blue 0402
70053701
LED; Blue 0402 70053701
LED; Blue 0402

LED; Blue 0402

Supplier's Site
Led, Blue, 0.5Mm X 1Mm, 112Mcd, 475Nm; Led Color Vcc (Visual Communications Company) - 27R0099 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.5Mm X 1Mm, 112Mcd, 475Nm; Led Color Vcc (Visual Communications Company)
27R0099
Led, Blue, 0.5Mm X 1Mm, 112Mcd, 475Nm; Led Color Vcc (Visual Communications Company) 27R0099
LED, BLUE, 0.5MM X 1MM, 112MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:475nm; Luminous Intensity:112mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0.5MM X 1MM, 112MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:475nm; Luminous Intensity:112mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, Blue, 0.5Mm X 1Mm, 112Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2901 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.5Mm X 1Mm, 112Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2901
Led, Blue, 0.5Mm X 1Mm, 112Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2901
LED, BLUE, 0.5MM X 1MM, 112MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:475nm; Luminous Intensity:112mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, BLUE, 0.5MM X 1MM, 112MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:475nm; Luminous Intensity:112mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70053701 27R0099
Product Name LED; Blue 0402 Led, Blue, 0.5Mm X 1Mm, 112Mcd, 475Nm; Led Color Vcc (Visual Communications Company)
LED Type Blue Blue; Blue
Peak Wavelength 473 nm (4730 Å) 475 nm (4750 Å)
Luminous Intensity 85 milliCandela 112 milliCandela
Forward Current 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details