Visual Communications Company, Inc. Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm; Led Color Vcc (Visual Communications Company) VAOL-S4RP4

Description
LED, RED, 0.5MM X 1MM, 89MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:89mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.5MM X 1MM, 89MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:89mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm; Led Color Vcc (Visual Communications Company) - 27R0098 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm; Led Color Vcc (Visual Communications Company)
27R0098
Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm; Led Color Vcc (Visual Communications Company) 27R0098
LED, RED, 0.5MM X 1MM, 89MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:89mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.5MM X 1MM, 89MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:89mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2900 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2900
Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2900
LED, RED, 0.5MM X 1MM, 89MCD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:89mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, RED, 0.5MM X 1MM, 89MCD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:89mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0098
Product Name Led, Red, 0.5Mm X 1Mm, 89Mcd, 624Nm; Led Color Vcc (Visual Communications Company)
LED Package: 0.5mm x 1mm
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details