Visual Communications Company, Inc. Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm; Led Color Vcc (Visual Communications Company) VAOL-S4GT4

Description
LED, GREEN, 0.5MM X 1MM, 45MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:45mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 0.5MM X 1MM, 45MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:45mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm; Led Color Vcc (Visual Communications Company) - 27R0097 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm; Led Color Vcc (Visual Communications Company)
27R0097
Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm; Led Color Vcc (Visual Communications Company) 27R0097
LED, GREEN, 0.5MM X 1MM, 45MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:45mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 0.5MM X 1MM, 45MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:45mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2899 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2899
Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2899
LED, GREEN, 0.5MM X 1MM, 45MCD, 573NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:45mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, GREEN, 0.5MM X 1MM, 45MCD, 573NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:45mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0097
Product Name Led, Green, 0.5Mm X 1Mm, 45Mcd, 573Nm; Led Color Vcc (Visual Communications Company)
LED Package: 0.5mm x 1mm
LED Type Green; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details