Visual Communications Company, Inc. Led, White, 2.4Mm, 1.8Cd; Led Color Vcc (Visual Communications Company) VAOL-S2WR4

Description
LED, WHITE, 2.4MM, 1.8CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 2.4MM, 1.8CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 2.4Mm, 1.8Cd; Led Color Vcc (Visual Communications Company) - 27R0095 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 1.8Cd; Led Color Vcc (Visual Communications Company)
27R0095
Led, White, 2.4Mm, 1.8Cd; Led Color Vcc (Visual Communications Company) 27R0095
LED, WHITE, 2.4MM, 1.8CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LED, WHITE, 2.4MM, 1.8CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 2.4Mm, 1.8Cd, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2897 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 1.8Cd, Full Reel; Led Color Vcc (Visual Communications Company)
94T2897
Led, White, 2.4Mm, 1.8Cd, Full Reel; Led Color Vcc (Visual Communications Company) 94T2897
LED, WHITE, 2.4MM, 1.8CD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, 2.4MM, 1.8CD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; White PLCC2 - 70053722 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; White PLCC2
70053722
LED; White PLCC2 70053722
LED; White PLCC2

LED; White PLCC2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27R0095 70053722
Product Name Led, White, 2.4Mm, 1.8Cd; Led Color Vcc (Visual Communications Company) LED; White PLCC2
LED Package: 2.4mm
LED Type White; White White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MD8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 605 nm (5720 to 6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details