Visual Communications Company, Inc. Led, Blue, 2.4Mm, 225Mcd, 472Nm; Led Color Vcc (Visual Communications Company) VAOL-S2SB4

Description
LED, BLUE, 2.4MM, 225MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:225mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 2.4MM, 225MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:225mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 2.4Mm, 225Mcd, 472Nm; Led Color Vcc (Visual Communications Company) - 27R0094 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.4Mm, 225Mcd, 472Nm; Led Color Vcc (Visual Communications Company)
27R0094
Led, Blue, 2.4Mm, 225Mcd, 472Nm; Led Color Vcc (Visual Communications Company) 27R0094
LED, BLUE, 2.4MM, 225MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:225mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, BLUE, 2.4MM, 225MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:225mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 2.4Mm, 225Mcd, 472Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2896 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.4Mm, 225Mcd, 472Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2896
Led, Blue, 2.4Mm, 225Mcd, 472Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2896
LED, BLUE, 2.4MM, 225MCD, 472NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:225mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 2.4MM, 225MCD, 472NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:225mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0094
Product Name Led, Blue, 2.4Mm, 225Mcd, 472Nm; Led Color Vcc (Visual Communications Company)
LED Package: 2.4mm
LED Type Blue; Blue
Peak Wavelength 472 nm (4720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details