Visual Communications Company, Inc. LED Indication - Discrete VAOL-S2223RGB

Description
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VAOL-S2223RGBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-S2223RGBCT-ND
LED Indication - Discrete VAOL-S2223RGBCT-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - VAOL-S2223RGBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-S2223RGBDKR-ND
LED Indication - Discrete VAOL-S2223RGBDKR-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - VAOL-S2223RGBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-S2223RGBTR-ND
LED Indication - Discrete VAOL-S2223RGBTR-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company) - 65R4614 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company)
65R4614
Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company) 65R4614
LED, RED / GREEN / BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1mm x 2mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 72mcd, G 180mcd, B 45mcd RoHS Compliant: Yes

LED, RED / GREEN / BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1mm x 2mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 72mcd, G 180mcd, B 45mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VAOL-S2223RGBCT-ND 65R4614
Product Name LED Indication - Discrete Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 4-SMD, No Lead 1mm x 2mm
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 22 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details