Visual Communications Company, Inc. LED Indication - Discrete - VAOL-S19337R6GHBH VAOL-S19337R6GHBH

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 799004-VAOL-S19337R6 GHBH Packaging: Reel package Color: Red, Green, Blue (RGB) Package: 6-SMD, No Lead Mounting: SMD Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Red, 180mcd Green, 50mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Family Name: VAOL-S19337R6GHBH Categories: Optoelectronics Dimension: 1.60mm L x 1.00mm W Manufacturer Package: SMD Height (Maximum): 0.45mm Introduction Date: June 17, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 799004-VAOL-S19337R6 GHBH Packaging: Reel package Color: Red, Green, Blue (RGB) Package: 6-SMD, No Lead Mounting: SMD Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Red, 180mcd Green, 50mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Family Name: VAOL-S19337R6GHBH Categories: Optoelectronics Dimension: 1.60mm L x 1.00mm W Manufacturer Package: SMD Height (Maximum): 0.45mm Introduction Date: June 17, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VAOL-S19337R6GHBH
799004-VAOL-S19337R6GHBH
LED Indication - Discrete - VAOL-S19337R6GHBH 799004-VAOL-S19337R6GHBH
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 799004-VAOL-S19337R6 GHBH Packaging: Reel package Color: Red, Green, Blue (RGB) Package: 6-SMD, No Lead Mounting: SMD Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Red, 180mcd Green, 50mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Family Name: VAOL-S19337R6GHBH Categories: Optoelectronics Dimension: 1.60mm L x 1.00mm W Manufacturer Package: SMD Height (Maximum): 0.45mm Introduction Date: June 17, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 799004-VAOL-S19337R6GHBH
Packaging: Reel package
Color: Red, Green, Blue (RGB)
Package: 6-SMD, No Lead
Mounting: SMD
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd Red, 180mcd Green, 50mcd Blue
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 1.60mm
Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue
Family Name: VAOL-S19337R6GHBH
Categories: Optoelectronics
Dimension: 1.60mm L x 1.00mm W
Manufacturer Package: SMD
Height (Maximum): 0.45mm
Introduction Date: June 17, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 799004-VAOL-S19337R6GHBH
Product Name LED Indication - Discrete - VAOL-S19337R6GHBH
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details