Visual Communications Company, Inc. Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company) VAOL-S1513RGB

Description
LED, RED / GREEN / BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.6mm x 2mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 140mcd, G 180mcd, B 70mcd RoHS Compliant: Yes
Datasheet
Description
LED, RED / GREEN / BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.6mm x 2mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 140mcd, G 180mcd, B 70mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company) - 65R4612 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company)
65R4612
Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company) 65R4612
LED, RED / GREEN / BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.6mm x 2mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 140mcd, G 180mcd, B 70mcd RoHS Compliant: Yes

LED, RED / GREEN / BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.6mm x 2mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 140mcd, G 180mcd, B 70mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65R4612
Product Name Led, Red / Green / Blue, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2.6mm x 2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details