Yellow 589nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow 589nm LED Indication - Discrete 2V 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | VAOL-S12YP4TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | Yellow |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 130 degrees |