Visual Communications Company, Inc. LEDs VAOL-S12WR4

Description
VCC VAOL-S12WR4 LED
Request a Quote Datasheet
Description
VCC VAOL-S12WR4 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1371226 - RS Components, Ltd.
Corby, Northants, United Kingdom
VCC VAOL-S12WR4 LED

VCC VAOL-S12WR4 LED

Supplier's Site
LEDs - 1371329 - RS Components, Ltd.
Corby, Northants, United Kingdom
VCC VAOL-S12WR4 LED

VCC VAOL-S12WR4 LED

Supplier's Site
Led, White, 1.5Mm X 2Mm, 72Mcd; Led Color Vcc (Visual Communications Company) - 27R0090 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.5Mm X 2Mm, 72Mcd; Led Color Vcc (Visual Communications Company)
27R0090
Led, White, 1.5Mm X 2Mm, 72Mcd; Led Color Vcc (Visual Communications Company) 27R0090
LED, WHITE, 1.5MM X 2MM, 72MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 1.5MM X 2MM, 72MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 1.5Mm X 2Mm, 72Mcd, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2892 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.5Mm X 2Mm, 72Mcd, Full Reel; Led Color Vcc (Visual Communications Company)
94T2892
Led, White, 1.5Mm X 2Mm, 72Mcd, Full Reel; Led Color Vcc (Visual Communications Company) 94T2892
LED, WHITE, 1.5MM X 2MM, 72MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 1.5MM X 2MM, 72MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; White 1206 - 70053717 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; White 1206
70053717
LED; White 1206 70053717
LED; White 1206

LED; White 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1371226 27R0090 70053717
Product Name LEDs Led, White, 1.5Mm X 2Mm, 72Mcd; Led Color Vcc (Visual Communications Company) LED; White 1206
LED Package: 3.2 x 1.5 x 1.1mm 1.5mm x 2mm
LED Type Yellow; White; White White; White White
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details