Visual Communications Company, Inc. Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm; Led Color Vcc (Visual Communications Company) VAOL-S12SB4

Description
LED, BLUE, 1.5MM X 2MM, 72MCD, 476.5NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 1.5MM X 2MM, 72MCD, 476.5NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm; Led Color Vcc (Visual Communications Company) - 27R0089 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm; Led Color Vcc (Visual Communications Company)
27R0089
Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm; Led Color Vcc (Visual Communications Company) 27R0089
LED, BLUE, 1.5MM X 2MM, 72MCD, 476.5NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 1.5MM X 2MM, 72MCD, 476.5NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2891 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2891
Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2891
LED, BLUE, 1.5MM X 2MM, 72MCD, 476.5NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:130°; MSL:- RoHS Compliant: Yes

LED, BLUE, 1.5MM X 2MM, 72MCD, 476.5NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:130°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0089
Product Name Led, Blue, 1.5Mm X 2Mm, 72Mcd, 476.5Nm; Led Color Vcc (Visual Communications Company)
LED Package: 1.5mm x 2mm
LED Type Blue; Blue
Peak Wavelength 476 nm (4765 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-223Y/2500 - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 30 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details