LED, RED, 1.5MM X 2MM, 133MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:133mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 27R0088 | 70053713 |
| Product Name | Led, Red, 1.5Mm X 2Mm, 133Mcd, 624Nm; Led Color Vcc (Visual Communications Company) | LED; Red 1206 |
| LED Package: | 1.5mm x 2mm | |
| LED Type | Red; Red | Red |
| Peak Wavelength | 624 nm (6240 Å) | 632 nm (6320 Å) |
| Viewing Angle | 130 degrees |