LED, WHITE, T-1 3/4 (5MM), 5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 57P7143 |
| Product Name | Led, White, T-1 3/4 (5Mm), 5Cd; Led Color Vcc (Visual Communications Company) |
| LED Package: | T-1 3/4 (5mm) |
| LED Type | White; White |
| Viewing Angle | 60 degrees |