Visual Communications Company, Inc. LED; 5MM BLUE LED VAOL-5LSBY4

Description
LED; 5MM BLUE LED
Description
LED; 5MM BLUE LED

Suppliers

Company
Product
Description
Supplier Links
LED; 5MM BLUE LED - 70052946 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM BLUE LED
70052946
LED; 5MM BLUE LED 70052946
LED; 5MM BLUE LED

LED; 5MM BLUE LED

Supplier's Site
Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) - 57P7142 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company)
57P7142
Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) 57P7142
LED, BLUE, T-1 3/4 (5MM), 1.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.5cd; Viewing Angle:60° RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 1.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.5cd; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052946 57P7142
Product Name LED; 5MM BLUE LED Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 1500 milliCandela 1500 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details