LED, 5MM, BLUE, 1.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.5cd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
LED; Blue Diffused 462nm 1500mcd
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 57P7141 | 70053007 |
| Product Name | Led, 5Mm, Blue, 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) | LED; Blue Diffused 462nm 1500mcd |
| LED Package: | T-1 3/4 (5mm) | |
| LED Type | Blue; Blue | Blue |
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) |
| Viewing Angle | 60 degrees |