Visual Communications Company, Inc. LED; 5MM BLUE LED VAOL-5LSBY1

Description
LED; 5MM BLUE LED
Datasheet
Description
LED; 5MM BLUE LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 5MM BLUE LED - 70052945 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM BLUE LED
70052945
LED; 5MM BLUE LED 70052945
LED; 5MM BLUE LED

LED; 5MM BLUE LED

Supplier's Site
Led, 5Mm, Blue, 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) - 57P7140 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Blue, 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company)
57P7140
Led, 5Mm, Blue, 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) 57P7140
LED, 5MM, BLUE, 1.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.5cd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, BLUE, 1.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.5cd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052945 57P7140
Product Name LED; 5MM BLUE LED Led, 5Mm, Blue, 1.5Cd, 470Nm; Led Color Vcc (Visual Communications Company)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 1500 milliCandela 1500 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details