LED, 5MM, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
LED; 5mm (T-1 3/4) LED Through Hole, Single Color, Diffused lens, Green
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 57P7139 | 70053687 |
| Product Name | Led, 5Mm, Green, 50Mcd, 570Nm; Led Color Vcc (Visual Communications Company) | LED; 5mm (T-1 3/4) LED Through Hole, Single Color, Diffused lens, Green |
| LED Package: | T-1 3/4 (5mm) | |
| LED Type | Green; Green | Green |
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) |
| Viewing Angle | 60 degrees |