LED, 5MM, RED, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Diffused lens, Red
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 57P7135 | 70053685 |
| Product Name | Led, 5Mm, Red, 80Mcd, 640Nm; Led Color Vcc (Visual Communications Company) | LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Diffused lens, Red |
| LED Package: | T-1 3/4 (5mm) | |
| LED Type | Red; Red | Red |
| Peak Wavelength | 640 nm (6400 Å) | 640 nm (6400 Å) |
| Viewing Angle | 60 degrees |