Visual Communications Company, Inc. LED; 5MM BLUE LED VAOL-5GSBY4

Description
LED; 5MM BLUE LED
Datasheet
Description
LED; 5MM BLUE LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 5MM BLUE LED - 70052941 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM BLUE LED
70052941
LED; 5MM BLUE LED 70052941
LED; 5MM BLUE LED

LED; 5MM BLUE LED

Supplier's Site
Led, Blue, T-1 3/4 (5Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company) - 57P7133 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company)
57P7133
Led, Blue, T-1 3/4 (5Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company) 57P7133
LED, BLUE, T-1 3/4 (5MM), 7CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:7cd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 7CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:7cd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052941 57P7133
Product Name LED; 5MM BLUE LED Led, Blue, T-1 3/4 (5Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 7000 milliCandela 7000 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details