Visual Communications Company, Inc. LED; 5MM GREEN LED VAOL-5GDE4

Description
LED; 5MM GREEN LED
Datasheet
Description
LED; 5MM GREEN LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 5MM GREEN LED - 70052940 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM GREEN LED
70052940
LED; 5MM GREEN LED 70052940
LED; 5MM GREEN LED

LED; 5MM GREEN LED

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 380Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 41P0243 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 380Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
41P0243
Led, Green, T-1 3/4 (5Mm), 380Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 41P0243
LED, GREEN, T-1 3/4 (5MM), 380MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:380mcd; Viewing Angle:30° RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 380MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:380mcd; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052940 41P0243
Product Name LED; 5MM GREEN LED Led, Green, T-1 3/4 (5Mm), 380Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Luminous Intensity 380 milliCandela 380 milliCandela
Forward Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCS-CB0C0781-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers