Visual Communications Company, Inc. LED Indication - Discrete VAOL-5GBE4

Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VAOL-5GBE4-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-5GBE4-ND
LED Indication - Discrete VAOL-5GBE4-ND
Red 625nm LED Indication - Discrete 2V Radial

Red 625nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VAOL-5GBE4-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
PICOLED™-eco Series - SML-P11YT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 586 nm (5860 Å)
View Details
2 suppliers
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details