Visual Communications Company, Inc. Optoelectronics - LED Indication - Discrete VAOL-5GAE4

Description
Win Source Part Number: 1225172-VAOL-5GAE4 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 643nm Height (Max): 8.85mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 4.80mm Dia Alternative Parts (Cross-Reference): VAOL5GAE4; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: VAOL-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1225172-VAOL-5GAE4 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 643nm Height (Max): 8.85mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 4.80mm Dia Alternative Parts (Cross-Reference): VAOL5GAE4; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: VAOL-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1225172-VAOL-5GAE4
Optoelectronics - LED Indication - Discrete 1225172-VAOL-5GAE4
Win Source Part Number: 1225172-VAOL-5GAE4 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 643nm Height (Max): 8.85mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 4.80mm Dia Alternative Parts (Cross-Reference): VAOL5GAE4; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: VAOL-5 Product Status: Obsolete

Win Source Part Number: 1225172-VAOL-5GAE4
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Dominant: 643nm
Height (Max): 8.85mm
Mounting Type: Through Hole
Package / Case: Radial
Lens Style: Round with Domed Top
Lens Size: 4.80mm Dia
Alternative Parts (Cross-Reference): VAOL5GAE4;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Base Product Number: VAOL-5
Product Status: Obsolete

Buy Now Datasheet
LED; 5MM RED LED - 70052938 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM RED LED
70052938
LED; 5MM RED LED 70052938
LED; 5MM RED LED

LED; 5MM RED LED

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Vcc (Visual Communications Company) - 57P7132 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Vcc (Visual Communications Company)
57P7132
Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Vcc (Visual Communications Company) 57P7132
LED, RED, T-1 3/4 (5MM), 250MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:250mcd; Viewing Angle:30° RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 250MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:250mcd; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1225172-VAOL-5GAE4 70052938 57P7132
Product Name Optoelectronics - LED Indication - Discrete LED; 5MM RED LED Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red; Red
Peak Wavelength 643 nm (6430 Å) 643 nm (6430 Å) 643 nm (6430 Å)
Viewing Angle 30 degrees 30 degrees
Forward Voltage 1.8 volts 1.8 volts 1.8 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details