Visual Communications Company, Inc. Led, Purple, T-1 3/4 (5Mm), 100Mcd, 385Nm; Led Color Vcc (Visual Communications Company) VAOL-5EUV8T4

Description
LED, PURPLE, T-1 3/4 (5MM), 100MCD, 385NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:385nm; Luminous Intensity:100mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, PURPLE, T-1 3/4 (5MM), 100MCD, 385NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:385nm; Luminous Intensity:100mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Purple, T-1 3/4 (5Mm), 100Mcd, 385Nm; Led Color Vcc (Visual Communications Company) - 08R4599 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 100Mcd, 385Nm; Led Color Vcc (Visual Communications Company)
08R4599
Led, Purple, T-1 3/4 (5Mm), 100Mcd, 385Nm; Led Color Vcc (Visual Communications Company) 08R4599
LED, PURPLE, T-1 3/4 (5MM), 100MCD, 385NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:385nm; Luminous Intensity:100mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 100MCD, 385NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:385nm; Luminous Intensity:100mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear lens, Ultraviolet - 70053682 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear lens, Ultraviolet
70053682
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear lens, Ultraviolet 70053682
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear lens, Ultraviolet

LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear lens, Ultraviolet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 08R4599 70053682
Product Name Led, Purple, T-1 3/4 (5Mm), 100Mcd, 385Nm; Led Color Vcc (Visual Communications Company) LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear lens, Ultraviolet
LED Package: T-1 3/4 (5mm)
LED Type Purple; Purple Ultraviolet
Peak Wavelength 385 nm (3850 Å) 385 nm (3850 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details