LED, WHITE, T-1 3/4 (5MM), 1.8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:1.8cd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 57P7152 | 70052937 |
| Product Name | Led, White, T-1 3/4 (5Mm), 1.8Cd; Led Color Vcc (Visual Communications Company) | LED; 5MM WHITE LED |
| LED Package: | T-1 3/4 (5mm) | |
| LED Type | White; White | White |
| Viewing Angle | 100 degrees | |
| Luminous Intensity | 1800 milliCandela | 1800 milliCandela |