Visual Communications Company, Inc. Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Vcc (Visual Communications Company) VAOL-5701SBY4

Description
LED, BLUE, T-1 3/4 (5MM), 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Vcc (Visual Communications Company) - 57P7151 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Vcc (Visual Communications Company)
57P7151
Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Vcc (Visual Communications Company) 57P7151
LED, BLUE, T-1 3/4 (5MM), 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:100° RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57P7151
Product Name Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-GCN-CB0C0891-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers