Visual Communications Company, Inc. LED Indication - Discrete VAOL-5701DE4

Description
Green 570nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VAOL-5701DE4-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-5701DE4-ND
LED Indication - Discrete VAOL-5701DE4-ND
Green 570nm LED Indication - Discrete 2V Radial

Green 570nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 100Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 57P7150 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 100Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
57P7150
Led, Green, T-1 3/4 (5Mm), 100Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 57P7150
LED, GREEN, T-1 3/4 (5MM), 100MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:100° RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 100MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VAOL-5701DE4-ND 57P7150
Product Name LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 100Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Mini-mold Chip LED - SML-D13DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers