Visual Communications Company, Inc. Led, Yellow, T-1 3/4 (5Mm), 80Mcd, 590Nm; Led Color Vcc (Visual Communications Company) VAOL-5701CE4

Description
LED, YELLOW, T-1 3/4 (5MM), 80MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:80mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 80MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:80mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 80Mcd, 590Nm; Led Color Vcc (Visual Communications Company) - 57P7149 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 80Mcd, 590Nm; Led Color Vcc (Visual Communications Company)
57P7149
Led, Yellow, T-1 3/4 (5Mm), 80Mcd, 590Nm; Led Color Vcc (Visual Communications Company) 57P7149
LED, YELLOW, T-1 3/4 (5MM), 80MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:80mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 80MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:80mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57P7149
Product Name Led, Yellow, T-1 3/4 (5Mm), 80Mcd, 590Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details