Visual Communications Company, Inc. Led, Red, T-1 3/4 (5Mm), 85Mcd, 640Nm; Led Color Vcc (Visual Communications Company) VAOL-5701AE4

Description
LED, RED, T-1 3/4 (5MM), 85MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:85mcd; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 85MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:85mcd; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 85Mcd, 640Nm; Led Color Vcc (Visual Communications Company) - 57P7148 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 85Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
57P7148
Led, Red, T-1 3/4 (5Mm), 85Mcd, 640Nm; Led Color Vcc (Visual Communications Company) 57P7148
LED, RED, T-1 3/4 (5MM), 85MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:85mcd; Viewing Angle:100° RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 85MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:85mcd; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57P7148
Product Name Led, Red, T-1 3/4 (5Mm), 85Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details