Visual Communications Company, Inc. LEDs VAOL-3MWY4

Description
LED Through Hole 3mm
Request a Quote Datasheet
Description
LED Through Hole 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 434307 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Through Hole 3mm

LED Through Hole 3mm

Supplier's Site
Led, 3Mm, White, 2.5Cd; Led Color Vcc (Visual Communications Company) - 39P9649 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, White, 2.5Cd; Led Color Vcc (Visual Communications Company)
39P9649
Led, 3Mm, White, 2.5Cd; Led Color Vcc (Visual Communications Company) 39P9649
LED, 3MM, WHITE, 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.5cd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, 3MM, WHITE, 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.5cd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 434307 39P9649
Product Name LEDs Led, 3Mm, White, 2.5Cd; Led Color Vcc (Visual Communications Company)
Forward Voltage 3.4 volts 3.5 volts
LED Package: T-1 (3mm)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-3906-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
4 suppliers