Visual Communications Company, Inc. Led, White, T-1 (3Mm), 2.5Cd; Led Color Vcc (Visual Communications Company) VAOL-3LWY4

Description
LED, WHITE, T-1 (3MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.5cd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 (3MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.5cd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 (3Mm), 2.5Cd; Led Color Vcc (Visual Communications Company) - 57P7127 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 (3Mm), 2.5Cd; Led Color Vcc (Visual Communications Company)
57P7127
Led, White, T-1 (3Mm), 2.5Cd; Led Color Vcc (Visual Communications Company) 57P7127
LED, WHITE, T-1 (3MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.5cd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-1 (3MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.5cd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57P7127
Product Name Led, White, T-1 (3Mm), 2.5Cd; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-1755-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
LED Indication - Discrete - XZM2DG50W-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details