Visual Communications Company, Inc. Led, 3Mm, Blue, 1.2Cd, 470Nm; Led Color Vcc (Visual Communications Company) VAOL-3LSBY2

Description
LED, 3MM, BLUE, 1.2CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.2cd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, BLUE, 1.2CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.2cd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Blue, 1.2Cd, 470Nm; Led Color Vcc (Visual Communications Company) - 57P7125 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Blue, 1.2Cd, 470Nm; Led Color Vcc (Visual Communications Company)
57P7125
Led, 3Mm, Blue, 1.2Cd, 470Nm; Led Color Vcc (Visual Communications Company) 57P7125
LED, 3MM, BLUE, 1.2CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.2cd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, BLUE, 1.2CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1.2cd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; 3MM BLUE LED - 70052932 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3MM BLUE LED
70052932
LED; 3MM BLUE LED 70052932
LED; 3MM BLUE LED

LED; 3MM BLUE LED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 57P7125 70052932
Product Name Led, 3Mm, Blue, 1.2Cd, 470Nm; Led Color Vcc (Visual Communications Company) LED; 3MM BLUE LED
LED Package: T-1 (3mm)
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details