Visual Communications Company, Inc. LED Indication - Discrete VAOL-3HAE4

Description
Red 643nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 643nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VAOL-3HAE4-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-3HAE4-ND
LED Indication - Discrete VAOL-3HAE4-ND
Red 643nm LED Indication - Discrete 1.8V Radial

Red 643nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VAOL-3HAE4-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
LED White Lighting - ASMT-QYBC-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers