LED, WHITE, T-1 (3MM), 3.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:3.5cd; Viewing Angle:30°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
LED; 3mm (T-1) LED, Through Hole, Single Color, Clear lens, White
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 57P7115 | 70053680 |
| Product Name | Led, White, T-1 (3Mm), 3.5Cd; Led Color Vcc (Visual Communications Company) | LED; 3mm (T-1) LED, Through Hole, Single Color, Clear lens, White |
| LED Package: | T-1 (3mm) | |
| LED Type | White; White | White |
| Viewing Angle | 30 degrees |