Visual Communications Company, Inc. Led, Purple, T-1 (3Mm), 120Mcd, 405Nm; Led Color Vcc (Visual Communications Company) VAOL-3GUV0Y4

Description
LED, PURPLE, T-1 (3MM), 120MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:120mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, PURPLE, T-1 (3MM), 120MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:120mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Purple, T-1 (3Mm), 120Mcd, 405Nm; Led Color Vcc (Visual Communications Company) - 08R4596 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 (3Mm), 120Mcd, 405Nm; Led Color Vcc (Visual Communications Company)
08R4596
Led, Purple, T-1 (3Mm), 120Mcd, 405Nm; Led Color Vcc (Visual Communications Company) 08R4596
LED, PURPLE, T-1 (3MM), 120MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:120mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, PURPLE, T-1 (3MM), 120MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:120mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R4596
Product Name Led, Purple, T-1 (3Mm), 120Mcd, 405Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Purple; Purple
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML012ENT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details