Visual Communications Company, Inc. Led, Blue, T-1 (3Mm), 2.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) VAOL-3GSBY4

Description
LED, BLUE, T-1 (3MM), 2.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, BLUE, T-1 (3MM), 2.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 2.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) - 57P7114 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 2.5Cd, 470Nm; Led Color Vcc (Visual Communications Company)
57P7114
Led, Blue, T-1 (3Mm), 2.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) 57P7114
LED, BLUE, T-1 (3MM), 2.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 2.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
LED; 3MM BLUE LED - 70052924 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3MM BLUE LED
70052924
LED; 3MM BLUE LED 70052924
LED; 3MM BLUE LED

LED; 3MM BLUE LED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 57P7114 70052924
Product Name Led, Blue, T-1 (3Mm), 2.5Cd, 470Nm; Led Color Vcc (Visual Communications Company) LED; 3MM BLUE LED
LED Package: T-1 (3mm)
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
OSLON® SSL 80 White LED - GW CS8PM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 80 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers