Visual Communications Company, Inc. LED; 3MM GREEN LED VAOL-3GDE4

Description
LED; 3MM GREEN LED
Datasheet
Description
LED; 3MM GREEN LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 3MM GREEN LED - 70052923 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3MM GREEN LED
70052923
LED; 3MM GREEN LED 70052923
LED; 3MM GREEN LED

LED; 3MM GREEN LED

Supplier's Site
Led, Green, T-1 (3Mm), 170Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 57P7113 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 170Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
57P7113
Led, Green, T-1 (3Mm), 170Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 57P7113
LED, GREEN, T-1 (3MM), 170MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:170mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 170MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:170mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052923 57P7113
Product Name LED; 3MM GREEN LED Led, Green, T-1 (3Mm), 170Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Luminous Intensity 170 milliCandela 170 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBDW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details