Visual Communications Company, Inc. LED; 3MM YELLOW LED VAOL-3GCE4

Description
LED; 3MM YELLOW LED
Datasheet
Description
LED; 3MM YELLOW LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 3MM YELLOW LED - 70052922 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3MM YELLOW LED
70052922
LED; 3MM YELLOW LED 70052922
LED; 3MM YELLOW LED

LED; 3MM YELLOW LED

Supplier's Site
Led, Yellow, T-1 (3Mm), 150Mcd, 590Nm; Led Color Vcc (Visual Communications Company) - 57P7112 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 150Mcd, 590Nm; Led Color Vcc (Visual Communications Company)
57P7112
Led, Yellow, T-1 (3Mm), 150Mcd, 590Nm; Led Color Vcc (Visual Communications Company) 57P7112
LED, YELLOW, T-1 (3MM), 150MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:30° RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 150MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052922 57P7112
Product Name LED; 3MM YELLOW LED Led, Yellow, T-1 (3Mm), 150Mcd, 590Nm; Led Color Vcc (Visual Communications Company)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 150 milliCandela 150 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-ACN-CX0Y0342CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers