Visual Communications Company, Inc. LED; 3MM RED LED VAOL-3GAE4

Description
LED; 3MM RED LED
Datasheet
Description
LED; 3MM RED LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 3MM RED LED - 70052921 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3MM RED LED
70052921
LED; 3MM RED LED 70052921
LED; 3MM RED LED

LED; 3MM RED LED

Supplier's Site
Led, Red, T-1 (3Mm), 150Mcd, 640Nm; Led Color Vcc (Visual Communications Company) - 57P7111 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 150Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
57P7111
Led, Red, T-1 (3Mm), 150Mcd, 640Nm; Led Color Vcc (Visual Communications Company) 57P7111
LED, RED, T-1 (3MM), 150MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:150mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 150MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:150mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052921 57P7111
Product Name LED; 3MM RED LED Led, Red, T-1 (3Mm), 150Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Luminous Intensity 150 milliCandela 150 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
1.6X0.6MM YELLOW SMD LED - APA1606SYCK - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
5 suppliers