Visual Communications Company, Inc. Led, Purple, T-1 (3Mm), 150Mcd, 405Nm; Led Color Vcc (Visual Communications Company) VAOL-3EUV0Y4

Description
LED, PURPLE, T-1 (3MM), 150MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:150mcd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes
Description
LED, PURPLE, T-1 (3MM), 150MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:150mcd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Purple, T-1 (3Mm), 150Mcd, 405Nm; Led Color Vcc (Visual Communications Company) - 08R4594 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 (3Mm), 150Mcd, 405Nm; Led Color Vcc (Visual Communications Company)
08R4594
Led, Purple, T-1 (3Mm), 150Mcd, 405Nm; Led Color Vcc (Visual Communications Company) 08R4594
LED, PURPLE, T-1 (3MM), 150MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:150mcd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

LED, PURPLE, T-1 (3MM), 150MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:150mcd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R4594
Product Name Led, Purple, T-1 (3Mm), 150Mcd, 405Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Purple; Purple
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GB DASPA1.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details