Visual Communications Company, Inc. LED; 10MM WHITE LED VAOL-10GWY4

Description
Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/Sapphire Material Technology Emitted Color: White Water Transparent Lens
Datasheet
Description
Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/Sapphire Material Technology Emitted Color: White Water Transparent Lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 10MM WHITE LED - 70052920 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 10MM WHITE LED
70052920
LED; 10MM WHITE LED 70052920
Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/Sapphire Material Technology Emitted Color: White Water Transparent Lens

Feature

  • Low Power Consumption
  • High Intensity
  • I.C. Compatible
    Applications
  • Commercial Outdoor Sign Board
  • Front Panel Indicator
  • Dot-Matrix Module
  • LED Bulb
    Description
  • These High Intensity LEDs are Based on InGaN/Sapphire Material Technology
  • Emitted Color: White
  • Water Transparent Lens
Supplier's Site
Led, White, T-3 (10Mm), 8Cd; Led Color Vcc (Visual Communications Company) - 57P7110 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-3 (10Mm), 8Cd; Led Color Vcc (Visual Communications Company)
57P7110
Led, White, T-3 (10Mm), 8Cd; Led Color Vcc (Visual Communications Company) 57P7110
LED, WHITE, T-3 (10MM), 8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:8cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-3 (10MM), 8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:8cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052920 57P7110
Product Name LED; 10MM WHITE LED Led, White, T-3 (10Mm), 8Cd; Led Color Vcc (Visual Communications Company)
LED Type White White; White
Luminous Intensity 8000 milliCandela 8000 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details