Visual Communications Company, Inc. LED; 10MM BLUE LED, Water Transparent Lens, VR 5V, IAD 25mA, IPF 85mA VAOL-10GSBY4

Description
Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/(ITO)Sapphire Material Technology Emitted Color: Blue Water Transparent Lens
Datasheet
Description
Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/(ITO)Sapphire Material Technology Emitted Color: Blue Water Transparent Lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 10MM BLUE LED, Water Transparent Lens, VR 5V, IAD 25mA, IPF 85mA - 70052919 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 10MM BLUE LED, Water Transparent Lens, VR 5V, IAD 25mA, IPF 85mA
70052919
LED; 10MM BLUE LED, Water Transparent Lens, VR 5V, IAD 25mA, IPF 85mA 70052919
Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/(ITO)Sapphire Material Technology Emitted Color: Blue Water Transparent Lens

Feature

  • Low Power Consumption
  • High Intensity
  • I.C. Compatible
    Applications
  • Commercial Outdoor Sign Board
  • Front Panel Indicator
  • Dot-Matrix Module
  • LED Bulb
    Description
  • These High Intensity LEDs are Based on InGaN/(ITO)Sapphire Material Technology
  • Emitted Color: Blue
  • Water Transparent Lens
Supplier's Site
Led, Blue, T-3 (10Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company) - 57P7109 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-3 (10Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company)
57P7109
Led, Blue, T-3 (10Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company) 57P7109
LED, BLUE, T-3 (10MM), 7CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-3 (10MM), 7CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052919 57P7109
Product Name LED; 10MM BLUE LED, Water Transparent Lens, VR 5V, IAD 25mA, IPF 85mA Led, Blue, T-3 (10Mm), 7Cd, 470Nm; Led Color Vcc (Visual Communications Company)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 7000 milliCandela 7000 milliCandela
Forward Current 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details