Visual Communications Company, Inc. Led, Red, T-3 (10Mm), 2.5Cd, 623Nm; Led Color Vcc (Visual Communications Company) VAOL-10GRE4

Description
LED, RED, T-3 (10MM), 2.5CD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-3 (10MM), 2.5CD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-3 (10Mm), 2.5Cd, 623Nm; Led Color Vcc (Visual Communications Company) - 20T1648 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3 (10Mm), 2.5Cd, 623Nm; Led Color Vcc (Visual Communications Company)
20T1648
Led, Red, T-3 (10Mm), 2.5Cd, 623Nm; Led Color Vcc (Visual Communications Company) 20T1648
LED, RED, T-3 (10MM), 2.5CD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes

LED, RED, T-3 (10MM), 2.5CD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20T1648
Product Name Led, Red, T-3 (10Mm), 2.5Cd, 623Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-3 (10mm)
LED Type Red; Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 25 degrees
Luminous Intensity 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details