Visual Communications Company, Inc. Led, Green, T-3 (10Mm), 1.3Cd, 572Nm; Led Color Vcc (Visual Communications Company) VAOL-10GGE4

Description
LED, GREEN, T-3 (10MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:25°; Lens Shape:- RoHS Compliant: Yes
Description
LED, GREEN, T-3 (10MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:25°; Lens Shape:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-3 (10Mm), 1.3Cd, 572Nm; Led Color Vcc (Visual Communications Company) - 20T1647 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3 (10Mm), 1.3Cd, 572Nm; Led Color Vcc (Visual Communications Company)
20T1647
Led, Green, T-3 (10Mm), 1.3Cd, 572Nm; Led Color Vcc (Visual Communications Company) 20T1647
LED, GREEN, T-3 (10MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:25°; Lens Shape:- RoHS Compliant: Yes

LED, GREEN, T-3 (10MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:25°; Lens Shape:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20T1647
Product Name Led, Green, T-3 (10Mm), 1.3Cd, 572Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-3 (10mm)
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details