Visual Communications Company, Inc. Led, Green, T-3 (10Mm), 350Mcd, 570Nm; Led Color Vcc (Visual Communications Company) VAOL-10GDE4

Description
LED, GREEN, T-3 (10MM), 350MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:350mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-3 (10MM), 350MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:350mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-3 (10Mm), 350Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 57P7108 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3 (10Mm), 350Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
57P7108
Led, Green, T-3 (10Mm), 350Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 57P7108
LED, GREEN, T-3 (10MM), 350MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:350mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, GREEN, T-3 (10MM), 350MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:350mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57P7108
Product Name Led, Green, T-3 (10Mm), 350Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-3 (10mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-BAS-CZ0A0452-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers