Visual Communications Company, Inc. Led, Red, T-3 (10Mm), 480Mcd, 640Nm; Led Color Vcc (Visual Communications Company) VAOL-10GAT4

Description
LED, RED, T-3 (10MM), 480MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:480mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-3 (10MM), 480MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:480mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-3 (10Mm), 480Mcd, 640Nm; Led Color Vcc (Visual Communications Company) - 57P7106 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3 (10Mm), 480Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
57P7106
Led, Red, T-3 (10Mm), 480Mcd, 640Nm; Led Color Vcc (Visual Communications Company) 57P7106
LED, RED, T-3 (10MM), 480MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:480mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-3 (10MM), 480MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:480mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED; 10MM RED LED - 70052916 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 10MM RED LED
70052916
LED; 10MM RED LED 70052916
Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on AlGaAs/GaAs Material Technology Emitted Color: Red Water Transparent Lens

Feature

  • Low Power Consumption
  • High Intensity
  • I.C. Compatible
    Applications
  • Commercial Outdoor Sign Board
  • Front Panel Indicator
  • Dot-Matrix Module
  • LED Bulb
    Description
  • These High Intensity LEDs are Based on AlGaAs/GaAs Material Technology
  • Emitted Color: Red
  • Water Transparent Lens
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 57P7106 70052916
Product Name Led, Red, T-3 (10Mm), 480Mcd, 640Nm; Led Color Vcc (Visual Communications Company) LED; 10MM RED LED
LED Package: T-3 (10mm)
LED Type Red; Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details