Visual Communications Company, Inc. LED Indication - Discrete VAOB-5H2ADE2

Description
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 2V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 2V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VAOB-5H2ADE2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOB-5H2ADE2-ND
LED Indication - Discrete VAOB-5H2ADE2-ND
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 2V Green, 2V Red Radial

Green, Red 570nm Green, 640nm Red LED Indication - Discrete 2V Green, 2V Red Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VAOB-5H2ADE2-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 570 to 640 nm (5700 to 6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 67-2195-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details